Haier logo

Haier CFE633CW Freestanding 310 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66726
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier CFE633CW Freestanding 310 L White:

Haier CFE633CW, 310 L, 11 kg/24h, White

Long summary description Haier CFE633CW Freestanding 310 L White:

Haier CFE633CW. Total net capacity: 310 L. Freezer net capacity: 80 L, Freezing capacity: 11 kg/24h. Annual energy consumption: 319 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.