Grundig logo

Grundig 49 VLX 7710 BP 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99663
Info modified on:
14 Mar 2024, 19:10:10
Short summary description Grundig 49 VLX 7710 BP 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 49 VLX 7710 BP, 124,5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 49 VLX 7710 BP 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 49 VLX 7710 BP. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.