Grundig logo

Grundig 47 VLE 9050 BL 119,4 cm (47") Full HD Smart TV Black 40 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36439
Info modified on:
15 Feb 2024, 07:52:30
Short summary description Grundig 47 VLE 9050 BL 119,4 cm (47") Full HD Smart TV Black 40 W:

Grundig 47 VLE 9050 BL, 119,4 cm (47"), Full HD, 1920 x 1080 pixels, 16:9, Game, 200 Hz

Long summary description Grundig 47 VLE 9050 BL 119,4 cm (47") Full HD Smart TV Black 40 W:

Grundig 47 VLE 9050 BL. Display diagonal: 119,4 cm (47"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 400 x 400 mm. Video formats supported: AVI, DAT, DIVX, MKV, MOV, MP4, MPEG, TRP, TS, VOB, Audio formats supported: AAC, M4A, WMA, Teletext: 1000 pages. RMS rated power: 40 W. Power consumption (typical): 85 W, Power consumption (standby): 0,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.