Grundig Sonoclock 1500, Clock, Analog & digital, AM, FM, 1 W, LED, Black
Grundig Sonoclock 1500. Radio type: Clock, Tuner type: Analog & digital, Supported radio bands: AM, FM. RMS rated power: 1 W. Display type: LED. Product colour: Black. Power source: USB