Grundig logo

Grundig Dect illion LITE A1 3,81 cm (1.5") 145 g White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7127
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Dect illion LITE A1 3,81 cm (1.5") 145 g White:

Grundig Dect illion LITE A1, Bar, 3,81 cm (1.5"), 128 x 128 pixels, White

Long summary description Grundig Dect illion LITE A1 3,81 cm (1.5") 145 g White:

Grundig Dect illion LITE A1. Form factor: Bar. Display diagonal: 3,81 cm (1.5"), Display resolution: 128 x 128 pixels. Battery technology: Nickel-Metal Hydride (NiMH), Standby time (2G): 100 h. Weight: 145 g. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.