Goodram logo

Goodram 2GB PC2100 memory module 1 x 2 GB DDR 266 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25401
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Goodram 2GB PC2100 memory module 1 x 2 GB DDR 266 MHz:

Goodram 2GB PC2100, 2 GB, 1 x 2 GB, DDR, 266 MHz, 184-pin DIMM, Green

Long summary description Goodram 2GB PC2100 memory module 1 x 2 GB DDR 266 MHz:

Goodram 2GB PC2100. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, Product colour: Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.