Goodram logo

Goodram Play 8GB DDR3-1600MHz memory module 2 x 4 GB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22824
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Goodram Play 8GB DDR3-1600MHz memory module 2 x 4 GB:

Goodram Play 8GB DDR3-1600MHz, 8 GB, 2 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM, Blue

Long summary description Goodram Play 8GB DDR3-1600MHz memory module 2 x 4 GB:

Goodram Play 8GB DDR3-1600MHz. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.