GIGABYTE logo

GIGABYTE AMD Radeon R9 280X 3GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115084
Info modified on:
02 Sept 2024, 20:28:41
Short summary description GIGABYTE AMD Radeon R9 280X 3GB GDDR5:

GIGABYTE AMD Radeon R9 280X 3GB GDDR5, Radeon R9 280X, 3 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE AMD Radeon R9 280X 3GB GDDR5:

GIGABYTE AMD Radeon R9 280X 3GB GDDR5. Graphics processor family: AMD, Graphics processor: Radeon R9 280X, Processor frequency: 1000 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.3. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.