GIGABYTE logo

GIGABYTE GV-N96TSL-1GI graphics card GeForce 9600 GT 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98838
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N96TSL-1GI graphics card GeForce 9600 GT 1 GB GDDR3:

GIGABYTE GV-N96TSL-1GI, GeForce 9600 GT, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N96TSL-1GI graphics card GeForce 9600 GT 1 GB GDDR3:

GIGABYTE GV-N96TSL-1GI. Graphics processor: GeForce 9600 GT, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.