GIGABYTE logo

GIGABYTE GV-N52128DS-RH graphics card GeForce FX 5200 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91549
Info modified on:
21 Aug 2019, 16:22:50
Short summary description GIGABYTE GV-N52128DS-RH graphics card GeForce FX 5200 GDDR:

GIGABYTE GV-N52128DS-RH, GeForce FX 5200, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description GIGABYTE GV-N52128DS-RH graphics card GeForce FX 5200 GDDR:

GIGABYTE GV-N52128DS-RH. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.