GIGABYTE GV-N430OC-1GL, GeForce GT 430, 1 GB, GDDR3, 128 bit, 1800 MHz, PCI Express 2.0
GIGABYTE GV-N430OC-1GL. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 430, Processor frequency: 730 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active