GIGABYTE logo

GIGABYTE GB-BACE-3000 (rev. 1.0) 0.69L sized PC Black N3000 BGA 1170 1,04 GHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57116
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GB-BACE-3000 (rev. 1.0) 0.69L sized PC Black N3000 BGA 1170 1,04 GHz:

GIGABYTE GB-BACE-3000 (rev. 1.0), 0.69L sized PC, Mini PC barebone, BGA 1170, DDR3L-SDRAM, Serial ATA III, Ethernet LAN

Long summary description GIGABYTE GB-BACE-3000 (rev. 1.0) 0.69L sized PC Black N3000 BGA 1170 1,04 GHz:

GIGABYTE GB-BACE-3000 (rev. 1.0). Chassis type: 0.69L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1170. Supported memory types: DDR3L-SDRAM, Number of memory slots: 1, Maximum internal memory: 8 GB. Supported storage drive types: HDD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.