GIGABYTE logo

GIGABYTE GA-P45T-ES3G motherboard Intel® P45 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108218
Info modified on:
30 Oct 2024, 13:08:22
Short summary description GIGABYTE GA-P45T-ES3G motherboard Intel® P45 LGA 775 (Socket T) ATX:

GIGABYTE GA-P45T-ES3G, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 1066,1333,1600 MHz, Q6000, Q8000, Q9000, E4000, E6000, E7000, E8000

Long summary description GIGABYTE GA-P45T-ES3G motherboard Intel® P45 LGA 775 (Socket T) ATX:

GIGABYTE GA-P45T-ES3G. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® P45. BIOS type: AWARD, BIOS memory size: 16 Mbit, ACPI version: 1.0b

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.