GIGABYTE logo

GIGABYTE GA-N3150N-D3V (rev. 1.0) BGA 1170 mini ITX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121763
Info modified on:
30 Oct 2024, 13:00:13
Short summary description GIGABYTE GA-N3150N-D3V (rev. 1.0) BGA 1170 mini ITX:

GIGABYTE GA-N3150N-D3V (rev. 1.0), Intel, BGA 1170, Intel® Celeron®, 1600 MHz, N3150, 6 W

Long summary description GIGABYTE GA-N3150N-D3V (rev. 1.0) BGA 1170 mini ITX:

GIGABYTE GA-N3150N-D3V (rev. 1.0). Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Memory slots type: SO-DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III. Graphics card: HD Graphics, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.