GIGABYTE logo

GIGABYTE K8NF-9 Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80943
Info modified on:
04 Apr 2019, 05:00:39
Short summary description GIGABYTE K8NF-9 Socket 939 ATX:

GIGABYTE K8NF-9, AMD, Socket 939, 1600 MHz, 4 GB, CICADA 8201 phy, ATX

Long summary description GIGABYTE K8NF-9 Socket 939 ATX:

GIGABYTE K8NF-9. Processor manufacturer: AMD, Processor socket: Socket 939, Processor system buses supported: 1600 MHz. Maximum internal memory: 4 GB. Networking features: CICADA 8201 phy. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 244, Audio output: ALC 850

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.