GIGABYTE GA-H87N-WIFI, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel
GIGABYTE GA-H87N-WIFI. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. RAID levels: 1, 5, 10. HDMI version: 1.4a. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel