GIGABYTE GA-EP45-DQ6, Intel, LGA 775 (Socket T), 16 GB, 0, 1, 10, Realtek RTL8111C, 10/100/1000 Mbit
GIGABYTE GA-EP45-DQ6. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A