GIGABYTE logo

GIGABYTE GA-8IPE1000MK Socket 478 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103901
Info modified on:
04 Apr 2019, 05:12:17
Short summary description GIGABYTE GA-8IPE1000MK Socket 478 micro ATX:

GIGABYTE GA-8IPE1000MK, Intel, Socket 478, 4 GB, Intel 10/100Mbs Ethernet Controller, micro ATX, ATX

Long summary description GIGABYTE GA-8IPE1000MK Socket 478 micro ATX:

GIGABYTE GA-8IPE1000MK. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. Networking features: Intel 10/100Mbs Ethernet Controller. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Norton Internet Security 2003 Norton Anti Virus Norton Personal Firewall Norton Privacy...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.