GIGABYTE logo

GIGABYTE GA-880GM-USB3L motherboard AMD 880G Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91086
Info modified on:
30 Oct 2024, 13:10:02
Short summary description GIGABYTE GA-880GM-USB3L motherboard AMD 880G Socket AM3 micro ATX:

GIGABYTE GA-880GM-USB3L, AMD, Socket AM3, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,..., 5,2 GT/s, 1.5 V, Non-ECC

Long summary description GIGABYTE GA-880GM-USB3L motherboard AMD 880G Socket AM3 micro ATX:

GIGABYTE GA-880GM-USB3L. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,.... Memory voltage: 1.5 V, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.