Fujitsu logo

Fujitsu PRIMERGY TX2540 M1 server 0 GB Tower Intel® Xeon® E5 V2 Family E5-2420V2 2,2 GHz 8 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17269
Info modified on:
14 Mar 2024, 18:56:00
Short summary description Fujitsu PRIMERGY TX2540 M1 server 0 GB Tower Intel® Xeon® E5 V2 Family E5-2420V2 2,2 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY TX2540 M1, 2,2 GHz, E5-2420V2, 8 GB, DDR3-SDRAM, 0 GB, Tower

Long summary description Fujitsu PRIMERGY TX2540 M1 server 0 GB Tower Intel® Xeon® E5 V2 Family E5-2420V2 2,2 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY TX2540 M1. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2,2 GHz, Processor model: E5-2420V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, Hard drive size: 2.5", Hard drive interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.