Fujitsu PRIMERGY MX130 S2, 1,2 GHz, 220, 2 GB, DDR3-SDRAM, 1 TB, Desktop
Fujitsu PRIMERGY MX130 S2. Processor family: Intel® Celeron®, Processor frequency: 1,2 GHz, Processor model: 220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Desktop