Fujitsu AMILO Pro V3515, Intel Pentium Mobile, 1,73 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB
Fujitsu AMILO Pro V3515. Product type: Laptop. Processor family: Intel Pentium Mobile, Processor model: T2080, Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Chrome9 HC. Operating system installed: Windows XP Professional. Weight: 2,7 kg