Fujitsu logo

Fujitsu ESPRIMO E3510 Intel® Pentium® E5200 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business SFF PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94801
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E3510 Intel® Pentium® E5200 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business SFF PC:

Fujitsu ESPRIMO E3510, 2,5 GHz, Intel® Pentium®, 1 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO E3510 Intel® Pentium® E5200 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business SFF PC:

Fujitsu ESPRIMO E3510. Processor frequency: 2,5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.