Fujitsu logo

Fujitsu RC25 rack console 43,2 cm (17") 1280 x 1024 pixels Grey 1U

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58225
Info modified on:
10 Aug 2024, 09:52:06
Short summary description Fujitsu RC25 rack console 43,2 cm (17") 1280 x 1024 pixels Grey 1U:

Fujitsu RC25, 43,2 cm (17"), 1280 x 1024 pixels, TFT, 250 cd/m², 450:1, 80°

Long summary description Fujitsu RC25 rack console 43,2 cm (17") 1280 x 1024 pixels Grey 1U:

Fujitsu RC25. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: TFT. Horizontal scan range: 30 - 61 kHz, Vertical scan range: 55 - 75 Hz. Keyboard language: French, Keyboard layout: AZERTY. Certification: CB, WEEE, CE, EN. Power consumption (typical): 30 W, Power consumption (standby): 3 W, AC adapter input voltage: 100 - 240 V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.