Fujitsu logo

Fujitsu ESPRIMO P7935 + Microsoft Office 2007 SB MLK Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14767
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P7935 + Microsoft Office 2007 SB MLK Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO P7935 + Microsoft Office 2007 SB MLK, 2,83 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO P7935 + Microsoft Office 2007 SB MLK Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO P7935 + Microsoft Office 2007 SB MLK. Processor frequency: 2,83 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.