Fujitsu logo

Fujitsu Multimedia Notebook - AMILO A-1630 MN AMD Athlon 39,1 cm (15.4") 0,25 GB 40 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30546
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Multimedia Notebook - AMILO A-1630 MN AMD Athlon 39,1 cm (15.4") 0,25 GB 40 GB:

Fujitsu Multimedia Notebook - AMILO A-1630 MN, AMD Athlon, 3 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,25 GB, 40 GB

Long summary description Fujitsu Multimedia Notebook - AMILO A-1630 MN AMD Athlon 39,1 cm (15.4") 0,25 GB 40 GB:

Fujitsu Multimedia Notebook - AMILO A-1630 MN. Processor family: AMD Athlon, Processor frequency: 3 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,25 GB. Total storage capacity: 40 GB. Weight: 3,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.