Fujitsu AMILO L-1300 CEL-M-1.5GHZ, Intel® Celeron® M, 1,5 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 40 GB
Fujitsu AMILO L-1300 CEL-M-1.5GHZ. Processor family: Intel® Celeron® M, Processor frequency: 1,5 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB. Total storage capacity: 40 GB. Weight: 3 kg