Fujitsu logo

Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2420V2 2,2 GHz 8 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19484
Info modified on:
02 Sept 2024, 08:57:42
Short summary description Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2420V2 2,2 GHz 8 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY RX2520 M1, 2,2 GHz, E5-2420V2, 8 GB, DDR3-SDRAM, 800 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX2520 M1 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2420V2 2,2 GHz 8 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY RX2520 M1. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2,2 GHz, Processor model: E5-2420V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 800 W. Chassis type: Rack (2U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.