Fujitsu Intel Core i5-660, Intel® Core™ i5, LGA 1156 (Socket H), 32 nm, i5-660, 3,33 GHz, 64-bit
Fujitsu Intel Core i5-660. Processor family: Intel® Core™ i5, Processor socket: LGA 1156 (Socket H), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16,38 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 733 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, Number of Processing Die Transistors: 382 M