Forza Refurbished logo

Forza Refurbished MacBook Pro 15" Intel® Core™ i7 Laptop 39,1 cm (15.4") Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15028
Info modified on:
29 Jan 2025, 19:45:40
Short summary description Forza Refurbished MacBook Pro 15" Intel® Core™ i7 Laptop 39,1 cm (15.4") Silver:

Forza Refurbished MacBook Pro 15", Intel® Core™ i7, 2 GHz, 39,1 cm (15.4"), Silver

Long summary description Forza Refurbished MacBook Pro 15" Intel® Core™ i7 Laptop 39,1 cm (15.4") Silver:

Forza Refurbished MacBook Pro 15". Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"). Product colour: Silver. Weight: 2,54 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.