Fisher-Price logo

Fisher-Price GTW26 rocking/ride-on toy Ride-on animal

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27757
Info modified on:
18 May 2022, 16:37:37
Short summary description Fisher-Price GTW26 rocking/ride-on toy Ride-on animal:

Fisher-Price GTW26, 0,6 yr(s), 4 wheel(s), Plastic, Multicolour, Batteries required

Long summary description Fisher-Price GTW26 rocking/ride-on toy Ride-on animal:

Fisher-Price GTW26. Drive type: Push, Recommended age (min): 0,6 yr(s), Recommended age (max): 3 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product colour: Multicolour. Batteries required, Battery type: AA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.