Erazer Gaming PC X5367 F, 3,4 GHz, Intel® Core™ i7, 16 GB, 2,26 TB, DVD Super Multi DL, Windows 10 Home
Erazer Gaming PC X5367 F. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home. Product type: PC. Product colour: Black