Epson logo

Epson EB-980W Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43907
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson EB-980W Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) Grey, White:

Epson EB-980W, 3800 ANSI lumens, 3LCD, WXGA (1280x800), 15000:1, 16:10, 736,6 - 7112 mm (29 - 280")

Long summary description Epson EB-980W Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) Grey, White:

Epson EB-980W. Projector brightness: 3800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1,51 - 1,99. Video processing: 10 bit, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.