Epson logo

Epson EB-1776W Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155774
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-1776W Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EB-1776W, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 2000:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-1776W Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EB-1776W. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 4000 h. Focal length range: 13.52 - 16.22 mm, Zoom type: Manual, Zoom ratio: 1.2:1. Video colour modes: Cinema, Dynamic. USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.