Epson logo

Epson LQ-590 dot matrix printer 529 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135175
Info modified on:
01 Nov 2024, 15:03:16
Short summary description Epson LQ-590 dot matrix printer 529 cps:

Epson LQ-590, 529 cps, A4 (210 x 297 mm), 51 dB, USB 1.1, Bidirectional, 437,5 x 374,5 x 171,5 mm

Long summary description Epson LQ-590 dot matrix printer 529 cps:

Epson LQ-590. Maximum print speed: 529 cps. Maximum print size: A4 (210 x 297 mm). Sound pressure level (printing): 51 dB. Standard interfaces: USB 1.1. Print direction: Bidirectional

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.