Emporia logo

Emporia emporiaSIMPLICITY 5,08 cm (2") 90 g Black, Silver Senior phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120624
Info modified on:
08 Oct 2024, 15:44:05
Short summary description Emporia emporiaSIMPLICITY 5,08 cm (2") 90 g Black, Silver Senior phone:

Emporia emporiaSIMPLICITY, Bar, Single SIM, 5,08 cm (2"), Bluetooth, 1200 mAh, Black, Silver

Long summary description Emporia emporiaSIMPLICITY 5,08 cm (2") 90 g Black, Silver Senior phone:

Emporia emporiaSIMPLICITY. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5,08 cm (2"), Display resolution: 176 x 220 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh. Weight: 90 g. Product colour: Black, Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.