EIZO logo

EIZO EV2333W computer monitor 58,4 cm (23") 1920 x 1080 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84227
Info modified on:
30 Dec 2024, 17:24:05
Short summary description EIZO EV2333W computer monitor 58,4 cm (23") 1920 x 1080 pixels Grey:

EIZO EV2333W, 58,4 cm (23"), 1920 x 1080 pixels, LCD, 7 ms, Grey

Long summary description EIZO EV2333W computer monitor 58,4 cm (23") 1920 x 1080 pixels Grey:

EIZO EV2333W. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.