EIZO FlexScan EV2436W-Photo, 61,2 cm (24.1"), 1920 x 1200 pixels, Full HD, LED, 6 ms, Black
EIZO FlexScan EV2436W-Photo. Display diagonal: 61,2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black