Digicom logo

Digicom AM11 wireless router Fast Ethernet 3G White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33124
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Digicom AM11 wireless router Fast Ethernet 3G White:

Digicom AM11, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, 3G, White

Long summary description Digicom AM11 wireless router Fast Ethernet 3G White:

Digicom AM11. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 3G, 2G standards: Edge, GPRS, 3G standards: HSUPA, UMTS. Security algorithms: WDS, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Management protocols: SNMP, Supported network protocols: Static IP, PPPoE, DoS, DynDNS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.