DELL logo

DELL Inspiron 13z (N311z) Intel® Core™ i5 i5-2450M 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152153
Info modified on:
01 Feb 2025, 04:52:55
Short summary description DELL Inspiron 13z (N311z) Intel® Core™ i5 i5-2450M 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Black:

DELL Inspiron 13z (N311z), Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Inspiron 13z (N311z) Intel® Core™ i5 i5-2450M 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Black:

DELL Inspiron 13z (N311z). Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Product colour: Black. Weight: 1,76 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.