DELL PowerEdge T150, 2,8 GHz, E-2314, 8 GB, DDR4-SDRAM, 4 TB, Rack (4U)
DELL PowerEdge T150. Processor family: Intel Xeon E, Processor frequency: 2,8 GHz, Processor model: E-2314. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 4 TB, Hard drive size: 3.5", Hard drive interface: SATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 300 W. Chassis type: Rack (4U)