DELL logo

DELL Latitude 7480 Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24644
Info modified on:
01 Feb 2025, 04:28:31
Short summary description DELL Latitude 7480 Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

DELL Latitude 7480, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Latitude 7480 Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

DELL Latitude 7480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.