DELL PowerEdge R540, 2,2 GHz, 4214, 64 GB, DDR4-SDRAM, 8,96 TB, Rack (2U)
DELL PowerEdge R540. Processor family: Intel Xeon Silver, Processor frequency: 2,2 GHz, Processor model: 4214. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 32 GB. Total storage capacity: 8,96 TB, Hard drive size: 3.5", Hard drive interface: NL-SAS. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)