DELL logo

DELL PowerEdge T330 server 1,2 TB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3,7 GHz 8 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10873
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerEdge T330 server 1,2 TB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3,7 GHz 8 GB DDR4-SDRAM 495 W:

DELL PowerEdge T330, 3,7 GHz, E3-1240V6, 8 GB, DDR4-SDRAM, 1,2 TB, Tower (5U)

Long summary description DELL PowerEdge T330 server 1,2 TB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3,7 GHz 8 GB DDR4-SDRAM 495 W:

DELL PowerEdge T330. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3,7 GHz, Processor model: E3-1240V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1,2 TB, Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.