DELL PowerEdge R640, 2,1 GHz, 4110, 16 GB, DDR4-SDRAM, 300 GB, Rack (1U)
DELL PowerEdge R640. Processor family: Intel® Xeon®, Processor frequency: 2,1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 300 GB, Hard drive size: 2.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)