DELL logo

DELL OptiPlex 7020 Intel® Core™ i3 i3-12100T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10067
Info modified on:
19 May 2025, 11:00:26
Short summary description DELL OptiPlex 7020 Intel® Core™ i3 i3-12100T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black:

DELL OptiPlex 7020, Intel® Core™ i3, i3-12100T, 8 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description DELL OptiPlex 7020 Intel® Core™ i3 i3-12100T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black:

DELL OptiPlex 7020. Processor family: Intel® Core™ i3, Processor model: i3-12100T. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 80 W. Chassis type: MFF. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.