DELL logo

DELL PowerVault ME4024 disk array 0 TB Rack (2U) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80701
Info modified on:
20 Dec 2024, 01:37:19
Short summary description DELL PowerVault ME4024 disk array 0 TB Rack (2U) Black:

DELL PowerVault ME4024, 0 TB, 4,8 kg, Rack (2U), Black

Long summary description DELL PowerVault ME4024 disk array 0 TB Rack (2U) Black:

DELL PowerVault ME4024. Total installed storage capacity: 0 TB. Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD, Storage drive sizes supported: 2.5". Width: 483 mm, Depth: 602,9 mm, Height: 87,9 mm, Weight: 4,8 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.