DELL PowerEdge R450 + Windows Server 2022 Standard, 2,8 GHz, 4309Y, 16 GB, DDR4-SDRAM, 480 GB, Rack (1U)
DELL PowerEdge R450 + Windows Server 2022 Standard. Processor family: Intel Xeon Silver, Processor frequency: 2,8 GHz, Processor model: 4309Y. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 600 W. Operating system installed: Windows Server 2022 Standard. Chassis type: Rack (1U)