DELL logo

DELL Latitude E5520 Intel® Core™ i5 i5-2540M 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46272
Info modified on:
27 Jan 2025, 08:11:31
Short summary description DELL Latitude E5520 Intel® Core™ i5 i5-2540M 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB Windows 7 Professional:

DELL Latitude E5520, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description DELL Latitude E5520 Intel® Core™ i5 i5-2540M 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB Windows 7 Professional:

DELL Latitude E5520. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2,33 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.