DELL XPS 17 9710, Intel® Core™ i7, 43,2 cm (17"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Pro
DELL XPS 17 9710. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 43,2 cm (17"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 10 Pro. Product colour: Platinum, Silver